Manufacturer: IQD Frequency Products Ltd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1226210-LFXTAL003148
Packaging: Bulk
Length: 11.05 mm
Frequency: 8 MHz
ESR (Equivalent Series Resistance): 50 Ω
Frequency Stability: 50 ppm
Load Capacitance: 30 pF
Number of Pins: 49
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Depth: 4.65 mm
RoHS: Compliant
Min Operating Temperature: -10 °C
Max Operating Temperature: 60 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1226210-LFXTAL003148BULK |
| Product Name | Custom Parts - Custom Parts (J - M) - LFXTAL003148BULK |