IQD Frequency Products, Ltd. Crystal, 8Mhz; Frequency Nom Iqd Frequency Products LFXTAL003147

Description
CRYSTAL, 8MHZ; Frequency Nom:8MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:30pF; Frequency Tolerance + / -:20ppm; Product Range:HC-49 Series; Operating Temperature Min:-10°C; RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 8MHZ; Frequency Nom:8MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:30pF; Frequency Tolerance + / -:20ppm; Product Range:HC-49 Series; Operating Temperature Min:-10°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 8Mhz; Frequency Nom Iqd Frequency Products - 97K2924 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 8Mhz; Frequency Nom Iqd Frequency Products
97K2924
Crystal, 8Mhz; Frequency Nom Iqd Frequency Products 97K2924
CRYSTAL, 8MHZ; Frequency Nom:8MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:30pF; Frequency Tolerance + / -:20ppm; Product Range:HC-49 Series; Operating Temperature Min:-10°C; RoHS Compliant: Yes

CRYSTAL, 8MHZ; Frequency Nom:8MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:30pF; Frequency Tolerance + / -:20ppm; Product Range:HC-49 Series; Operating Temperature Min:-10°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 97K2924
Product Name Crystal, 8Mhz; Frequency Nom Iqd Frequency Products
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-10-30B-CKM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Units - 6720448P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; SMD
Features / Standards RoHS
Frequency 12 MHz
View Details
Crystals - 2195-CM9V-T1A-32.768KHZ-9PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
3 suppliers
Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details