IQD Frequency Products, Ltd. Crystal, 6.144Mhz, 30Pf, Hc-49; Frequency Nom Iqd Frequency Products LFXTAL003134

Description
CRYSTAL, 6.144MHZ, 30PF, HC-49; Frequency Nom:6.144MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:30pF; Frequency Tolerance + / -:20ppm; Product Range:HC-49 Series; Frequency:6.144MHzRo HS Compliant: Yes
Datasheet
Description
CRYSTAL, 6.144MHZ, 30PF, HC-49; Frequency Nom:6.144MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:30pF; Frequency Tolerance + / -:20ppm; Product Range:HC-49 Series; Frequency:6.144MHzRo HS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 6.144Mhz, 30Pf, Hc-49; Frequency Nom Iqd Frequency Products - 97K2922 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 6.144Mhz, 30Pf, Hc-49; Frequency Nom Iqd Frequency Products
97K2922
Crystal, 6.144Mhz, 30Pf, Hc-49; Frequency Nom Iqd Frequency Products 97K2922
CRYSTAL, 6.144MHZ, 30PF, HC-49; Frequency Nom:6.144MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:30pF; Frequency Tolerance + / -:20ppm; Product Range:HC-49 Series; Frequency:6.144MHzRo HS Compliant: Yes

CRYSTAL, 6.144MHZ, 30PF, HC-49; Frequency Nom:6.144MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:30pF; Frequency Tolerance + / -:20ppm; Product Range:HC-49 Series; Frequency:6.144MHzRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 97K2922
Product Name Crystal, 6.144Mhz, 30Pf, Hc-49; Frequency Nom Iqd Frequency Products
Frequency 6.14 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - CSM-7X-DN - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 3.57 to 70 MHz
View Details
Crystal Units - 1734744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-6PF-10PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Load Capacitance 15 pF
View Details