IQD Frequency Products, Ltd. Crystal, 6Mhz; Frequency Nom Iqd Frequency Products LFXTAL003127

Description
CRYSTAL, 6MHZ; Frequency Nom:6MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:30pF; Frequency Tolerance + / -:20ppm; Product Range:HC-49 Series; Operating Temperature Min:-10°C; RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 6MHZ; Frequency Nom:6MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:30pF; Frequency Tolerance + / -:20ppm; Product Range:HC-49 Series; Operating Temperature Min:-10°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 6Mhz; Frequency Nom Iqd Frequency Products - 97K2920 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 6Mhz; Frequency Nom Iqd Frequency Products
97K2920
Crystal, 6Mhz; Frequency Nom Iqd Frequency Products 97K2920
CRYSTAL, 6MHZ; Frequency Nom:6MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:30pF; Frequency Tolerance + / -:20ppm; Product Range:HC-49 Series; Operating Temperature Min:-10°C; RoHS Compliant: Yes

CRYSTAL, 6MHZ; Frequency Nom:6MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:30pF; Frequency Tolerance + / -:20ppm; Product Range:HC-49 Series; Operating Temperature Min:-10°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 97K2920
Product Name Crystal, 6Mhz; Frequency Nom Iqd Frequency Products
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X029-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
Crystal Units - 6719236 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Specs
Frequency 0.0328 MHz
Frequency Tolerance 20 %
Load Capacitance 6 pF
View Details
3 suppliers
Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details