IQD Frequency Products, Ltd. Crystal Units LFXTAL003115BULK

Description
IQD LFXTAL003115BULK Crystal Unit
Request a Quote
Description
IQD LFXTAL003115BULK Crystal Unit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 1463966 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1463966
Crystal Units 1463966
IQD LFXTAL003115BULK Crystal Unit

IQD LFXTAL003115BULK Crystal Unit

Supplier's Site
CRYSTAL 4.9152MHZ 30PF TH

CRYSTAL 4.9152MHZ 30PF TH

Supplier's Site

Technical Specifications

  RS Components, Ltd. Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 1463966 LFXTAL003115BULK
Product Name Crystal Units Crystals
Package / Form Factor Hc49/4h Through Hole
Features / Standards RoHS
Frequency Stability 50 ppm
Frequency 4.92 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X058-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
4 Pin Crystal C7S - C7S-25.000-18-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 25 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Oscillator - SMD-2520 165 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Load Capacitance 15 pF
View Details