IQD Frequency Products, Ltd. Crystal, 4.433619Mhz; Frequency Nom Iqd Frequency Products LFXTAL003099

Description
CRYSTAL, 4.433619MHZ; Frequency Nom:4.433619MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:30ppm; Load Capacitance:20pF; Frequency Tolerance + / -:20ppm; Product Range:HC-49 Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 4.433619MHZ; Frequency Nom:4.433619MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:30ppm; Load Capacitance:20pF; Frequency Tolerance + / -:20ppm; Product Range:HC-49 Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 4.433619Mhz; Frequency Nom Iqd Frequency Products - 97K2915 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 4.433619Mhz; Frequency Nom Iqd Frequency Products
97K2915
Crystal, 4.433619Mhz; Frequency Nom Iqd Frequency Products 97K2915
CRYSTAL, 4.433619MHZ; Frequency Nom:4.433619MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:30ppm; Load Capacitance:20pF; Frequency Tolerance + / -:20ppm; Product Range:HC-49 Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 4.433619MHZ; Frequency Nom:4.433619MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:30ppm; Load Capacitance:20pF; Frequency Tolerance + / -:20ppm; Product Range:HC-49 Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 97K2915
Product Name Crystal, 4.433619Mhz; Frequency Nom Iqd Frequency Products
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC1V-T1A-1.8432MHZ-10PF-100PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Through Hole Crystals - ECS-110.5-18-9X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
Crystal Units - 1847983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 150 ppm
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details