IQD Frequency Products, Ltd. Crystals LFXTAL003033

Description
1.8432MHz ±20ppm Crystal 30pF 800 Ohms HC-49/U
Request a Quote Datasheet
Description
1.8432MHz ±20ppm Crystal 30pF 800 Ohms HC-49/U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-1370-ND - DigiKey
Thief River Falls, MN, United States
1.8432MHz ±20ppm Crystal 30pF 800 Ohms HC-49/U

1.8432MHz ±20ppm Crystal 30pF 800 Ohms HC-49/U

Buy Now Datasheet
Crystal, 1.8432Mhz, 30Pf, Hc-49; Frequency Nom Iqd Frequency Products - 86K0250 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 1.8432Mhz, 30Pf, Hc-49; Frequency Nom Iqd Frequency Products
86K0250
Crystal, 1.8432Mhz, 30Pf, Hc-49; Frequency Nom Iqd Frequency Products 86K0250
CRYSTAL, 1.8432MHZ, 30PF, HC-49; Frequency Nom:1.8432MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:30pF; Frequency Tolerance + / -:20ppm; Product Range:HC-49 Series; No. of Pins:2 RoHS Compliant: Yes

CRYSTAL, 1.8432MHZ, 30PF, HC-49; Frequency Nom:1.8432MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:30pF; Frequency Tolerance + / -:20ppm; Product Range:HC-49 Series; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Crystals Crystals
Product Number 1923-1370-ND 86K0250
Product Name Crystals Crystal, 1.8432Mhz, 30Pf, Hc-49; Frequency Nom Iqd Frequency Products
Package / Form Factor Through Hole; HC-49/U
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-12-30Q-EN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers
4 Pin Crystal C5S - C5S-16.000-12-50100-X1-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 16 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-10PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details