IQD Frequency Products, Ltd. Crystals LFXTAL003000

Description
32.768kHz ±20ppm Crystal 12.5pF 50 kOhms 4-SOJ, 5.5mm pitch
Request a Quote Datasheet
Description
32.768kHz ±20ppm Crystal 12.5pF 50 kOhms 4-SOJ, 5.5mm pitch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL003000TR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 12.5pF 50 kOhms 4-SOJ, 5.5mm pitch

32.768kHz ±20ppm Crystal 12.5pF 50 kOhms 4-SOJ, 5.5mm pitch

Buy Now Datasheet
Crystals - 1923-LFXTAL003000CT-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 12.5pF 50 kOhms 4-SOJ, 5.5mm pitch

32.768kHz ±20ppm Crystal 12.5pF 50 kOhms 4-SOJ, 5.5mm pitch

Buy Now Datasheet
Crystals - 1923-LFXTAL003000DKR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 12.5pF 50 kOhms 4-SOJ, 5.5mm pitch

32.768kHz ±20ppm Crystal 12.5pF 50 kOhms 4-SOJ, 5.5mm pitch

Buy Now Datasheet
Crystal Units - 1484316P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1484316P
Crystal Units 1484316P
IQD LFXTAL003000 Crystal Unit

IQD LFXTAL003000 Crystal Unit

Supplier's Site
Crystal Units - 1463909 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1463909
Crystal Units 1463909
IQD LFXTAL003000 Crystal Unit

IQD LFXTAL003000 Crystal Unit

Supplier's Site
Crystal Units - 1484316 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1484316
Crystal Units 1484316
IQD LFXTAL003000 Crystal Unit

IQD LFXTAL003000 Crystal Unit

Supplier's Site
CRYSTAL 32.7680KHZ 12.5PF SMD

CRYSTAL 32.7680KHZ 12.5PF SMD

Supplier's Site Datasheet
Crystal, 32.768Khz, 12.5Pf, 8.7 X 3.7Mm; Frequency Nom Iqd Frequency Products - 73K1504 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 12.5Pf, 8.7 X 3.7Mm; Frequency Nom Iqd Frequency Products
73K1504
Crystal, 32.768Khz, 12.5Pf, 8.7 X 3.7Mm; Frequency Nom Iqd Frequency Products 73K1504
CRYSTAL, 32.768KHZ, 12.5PF, 8.7 X 3.7MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 8.7mm x 3.7mm; Frequency Stability + / -:20ppm; Load Capacitance:12.5pF; Frequency Tolerance + / -:20ppm; Product Range:85SMX Series; ESR:70kohm RoHS Compliant: Yes

CRYSTAL, 32.768KHZ, 12.5PF, 8.7 X 3.7MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 8.7mm x 3.7mm; Frequency Stability + / -:20ppm; Load Capacitance:12.5pF; Frequency Tolerance + / -:20ppm; Product Range:85SMX Series; ESR:70kohm RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, Smd, 32.768000Khz, 12.5Pf; Frequency Nom Iqd Frequency Products - 04AC8418 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, Smd, 32.768000Khz, 12.5Pf; Frequency Nom Iqd Frequency Products
04AC8418
Crystal, Smd, 32.768000Khz, 12.5Pf; Frequency Nom Iqd Frequency Products 04AC8418
CRYSTAL, SMD, 32.768000KHZ, 12.5PF; Frequency Nom:32.768kHz; Crystal Case:SMD, 8.7mm x 3.7mm; Frequency Stability + / -:20ppm; Load Capacitance:12.5pF; Frequency Tolerance + / -:20ppm; Product Range:85SMX Series; Operating RoHS Compliant: Yes

CRYSTAL, SMD, 32.768000KHZ, 12.5PF; Frequency Nom:32.768kHz; Crystal Case:SMD, 8.7mm x 3.7mm; Frequency Stability + / -:20ppm; Load Capacitance:12.5pF; Frequency Tolerance + / -:20ppm; Product Range:85SMX Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 32.7680KHZ 12.5PF SMD

CRYSTAL 32.7680KHZ 12.5PF SMD

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals Crystals Crystals Crystals Crystals
Product Number 1923-LFXTAL003000TR-ND 1484316P 1463909 LFXTAL003000 73K1504 04AC8418 LFXTAL003000
Product Name Crystals Crystal Units Crystal Units Crystals Crystal, 32.768Khz, 12.5Pf, 8.7 X 3.7Mm; Frequency Nom Iqd Frequency Products Crystal, Smd, 32.768000Khz, 12.5Pf; Frequency Nom Iqd Frequency Products Crystals
Package / Form Factor Surface Mount; 4-SOJ, 5.50mm pitch Cylindrical Cylinder Surface Mount; Surface Mount Surface Mount Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS RoHS RoHS RoHS
Load Capacitance 12.5 pF 12.5 pF 12.5 pF 12.5 pF 12.5 pF 12.5 pF
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC548TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Load Capacitance 18 pF
View Details
Crystal Units - 1775244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 2195-CC1V-T1A-307.20KHZ-4PF-100PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 4 pF
View Details
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details