IQD Frequency Products, Ltd. Crystal, 32.768Khz, 12.5Pf, Cylinder; Frequency Nom Iqd Frequency Products LFXTAL002996

Description
CRYSTAL, 32.768KHZ, 12.5PF, CYLINDER; Frequency Nom:32.768kHz; Crystal Case:Cylinder Radial, 8mm x 3mm Dia; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:15ppm; Product Range:WATCH-3X8 Series; RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 32.768KHZ, 12.5PF, CYLINDER; Frequency Nom:32.768kHz; Crystal Case:Cylinder Radial, 8mm x 3mm Dia; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:15ppm; Product Range:WATCH-3X8 Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 32.768Khz, 12.5Pf, Cylinder; Frequency Nom Iqd Frequency Products - 94X0898 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 12.5Pf, Cylinder; Frequency Nom Iqd Frequency Products
94X0898
Crystal, 32.768Khz, 12.5Pf, Cylinder; Frequency Nom Iqd Frequency Products 94X0898
CRYSTAL, 32.768KHZ, 12.5PF, CYLINDER; Frequency Nom:32.768kHz; Crystal Case:Cylinder Radial, 8mm x 3mm Dia; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:15ppm; Product Range:WATCH-3X8 Series; RoHS Compliant: Yes

CRYSTAL, 32.768KHZ, 12.5PF, CYLINDER; Frequency Nom:32.768kHz; Crystal Case:Cylinder Radial, 8mm x 3mm Dia; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:15ppm; Product Range:WATCH-3X8 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 94X0898
Product Name Crystal, 32.768Khz, 12.5Pf, Cylinder; Frequency Nom Iqd Frequency Products
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM8VT1A0332.768KHZ9.0PF20PPMTAQCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Surface Mount Crystals - ECS-120-8-33-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers
4 Pin Crystal C2E - C2E-24.00-10-5050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 24 MHz
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 20 ppm
View Details