The VCTCXO, GPS, 19.2MHz, 2.5x2mm, Clip Sine is a compact oscillator designed for GPS and mobile applications. It features a frequency stability of ±0.5ppm and operates within a supply voltage range of 1.8V to 3.3V, making it suitable for low-power applications. The device supports a wide operating temperature range of -40°C to 85°C and offers excellent phase noise performance. It can be placed in power-down mode via a single input pin, which helps conserve power during inactive periods. The output is a clipped sinewave, compatible with various load conditions. The product is RoHS compliant and comes in a small SMD package, making it ideal for space-constrained designs.
VCTCXO, GPS, 19.2MHZ, 2.5X2MM, CLIP SINE; Frequency Nom:19.2MHz; Frequency Stability + / -:0.5ppm; Oscillator Output Compatibility:Clippe
| Newark, An Avnet Company | |
|---|---|
| Product Category | Oscillators |
| Product Number | 97Y1973 |
| Product Name | Vctcxo, Gps, 19.2Mhz, 2.5X2Mm, Clip Sine; Frequency Nom Iqd Frequency Products |
| Package / Form Factor | Surface Mount |
| Features / Standards | RoHS |
| Frequency | 19.2 MHz |