IQD Frequency Products, Ltd. Vctcxo, Gps, 19.2Mhz, 2X1.6Mm, Clip Sine; Frequency Nom Iqd Frequency Products LFTVXO070168

Description
VCTCXO, GPS, 19.2MHZ, 2X1.6MM, CLIP SINE; Frequency Nom:19.2MHz; Frequency Stability + / -:0.5ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:2.85V; Oscillator Case:SMD, 2mm x 1.6mm; Product Range:IQXT-270 RoHS Compliant: Yes
Description
VCTCXO, GPS, 19.2MHZ, 2X1.6MM, CLIP SINE; Frequency Nom:19.2MHz; Frequency Stability + / -:0.5ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:2.85V; Oscillator Case:SMD, 2mm x 1.6mm; Product Range:IQXT-270 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Vctcxo, Gps, 19.2Mhz, 2X1.6Mm, Clip Sine; Frequency Nom Iqd Frequency Products - 97Y1972 - Newark, An Avnet Company
Chicago, IL, United States
Vctcxo, Gps, 19.2Mhz, 2X1.6Mm, Clip Sine; Frequency Nom Iqd Frequency Products
97Y1972
Vctcxo, Gps, 19.2Mhz, 2X1.6Mm, Clip Sine; Frequency Nom Iqd Frequency Products 97Y1972
VCTCXO, GPS, 19.2MHZ, 2X1.6MM, CLIP SINE; Frequency Nom:19.2MHz; Frequency Stability + / -:0.5ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:2.85V; Oscillator Case:SMD, 2mm x 1.6mm; Product Range:IQXT-270 RoHS Compliant: Yes

VCTCXO, GPS, 19.2MHZ, 2X1.6MM, CLIP SINE; Frequency Nom:19.2MHz; Frequency Stability + / -:0.5ppm; Oscillator Output Compatibility:Clipped Sinewave; Supply Voltage Nom:2.85V; Oscillator Case:SMD, 2mm x 1.6mm; Product Range:IQXT-270 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 97Y1972
Product Name Vctcxo, Gps, 19.2Mhz, 2X1.6Mm, Clip Sine; Frequency Nom Iqd Frequency Products
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 19.2 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0120.180000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1202 MHz
Frequency Stability 50 ppm
View Details
Programmable Timers and Oscillators - SA555DG4 - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Features / Standards RoHS
View Details
Oscillators - 8520 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S3 - S33305T-25.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3
Frequency 25 MHz
Frequency Stability 50 ppm
View Details