IQD Frequency Products, Ltd. Vctcxo, Gps, 19.2Mhz, 2X1.6Mm, Clip Sine; Frequency Nom Iqd Frequency Products LFTVXO070167

Description
VCTCXO, GPS, 19.2MHZ, 2X1.6MM, CLIP SINE; Frequency Nom:19.2MHz; Frequency Stability + / -:0.5ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:1.8V; Oscillator Case:SMD, 2mm x 1.6mm; Product Range:IQXT-270 RoHS Compliant: Yes
Datasheet
Description
VCTCXO, GPS, 19.2MHZ, 2X1.6MM, CLIP SINE; Frequency Nom:19.2MHz; Frequency Stability + / -:0.5ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:1.8V; Oscillator Case:SMD, 2mm x 1.6mm; Product Range:IQXT-270 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vctcxo, Gps, 19.2Mhz, 2X1.6Mm, Clip Sine; Frequency Nom Iqd Frequency Products - 97Y1971 - Newark, An Avnet Company
Chicago, IL, United States
Vctcxo, Gps, 19.2Mhz, 2X1.6Mm, Clip Sine; Frequency Nom Iqd Frequency Products
97Y1971
Vctcxo, Gps, 19.2Mhz, 2X1.6Mm, Clip Sine; Frequency Nom Iqd Frequency Products 97Y1971
VCTCXO, GPS, 19.2MHZ, 2X1.6MM, CLIP SINE; Frequency Nom:19.2MHz; Frequency Stability + / -:0.5ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:1.8V; Oscillator Case:SMD, 2mm x 1.6mm; Product Range:IQXT-270 RoHS Compliant: Yes

VCTCXO, GPS, 19.2MHZ, 2X1.6MM, CLIP SINE; Frequency Nom:19.2MHz; Frequency Stability + / -:0.5ppm; Oscillator Output Compatibility:Clipped Sinewave; Supply Voltage Nom:1.8V; Oscillator Case:SMD, 2mm x 1.6mm; Product Range:IQXT-270 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 97Y1971
Product Name Vctcxo, Gps, 19.2Mhz, 2X1.6Mm, Clip Sine; Frequency Nom Iqd Frequency Products
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 19.2 MHz
Unlock Full Specs
to access all available technical data

Similar Products

32.768 kHz Low Power Clock Oscillator - OM-7605-C8 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Supply Voltage 3.3 Volts
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2X0147FLXCT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details