IQD Frequency Products, Ltd. Oscillators LFTVXO063708

Description
20MHz XO (Standard) Clipped Sine Wave Oscillator 3.3V 8-SMD, No Lead
Request a Quote Datasheet
Description
20MHz XO (Standard) Clipped Sine Wave Oscillator 3.3V 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1923-LFTVXO063708-ND - DigiKey
Thief River Falls, MN, United States
20MHz XO (Standard) Clipped Sine Wave Oscillator 3.3V 8-SMD, No Lead

20MHz XO (Standard) Clipped Sine Wave Oscillator 3.3V 8-SMD, No Lead

Buy Now Datasheet
Oscillator, Tcvcxo, 20Mhz, Smd; Frequency Nom Iqd Frequency Products - 87X8916 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Tcvcxo, 20Mhz, Smd; Frequency Nom Iqd Frequency Products
87X8916
Oscillator, Tcvcxo, 20Mhz, Smd; Frequency Nom Iqd Frequency Products 87X8916
OSCILLATOR, TCVCXO, 20MHZ, SMD; Frequency Nom:20MHz; Frequency Stability + / -:0.28ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:3.3V; Oscillator Case:SMD, 7mm x 5mm; Product Range:IQXT-200 Series; RoHS Compliant: Yes

OSCILLATOR, TCVCXO, 20MHZ, SMD; Frequency Nom:20MHz; Frequency Stability + / -:0.28ppm; Oscillator Output Compatibility:Clipped Sinewave; Supply Voltage Nom:3.3V; Oscillator Case:SMD, 7mm x 5mm; Product Range:IQXT-200 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 1923-LFTVXO063708-ND 87X8916
Product Name Oscillators Oscillator, Tcvcxo, 20Mhz, Smd; Frequency Nom Iqd Frequency Products
Oscillator Type XO
Package / Form Factor Surface Mount; 8-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VME MASTER OSCILLATOR - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 160 to 1920 MHz
Output Power 10 dBm
View Details
32.768 kHz Low Power Clock Oscillator - OM-7604-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Clock/Timing - Programmable Timers and Oscillators - KA558B - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
32 kHz Oscillators - SiT1533AC-H5-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details