IQD Frequency Products, Ltd. Oscillators LFTVXO063706

Description
12.8MHz VCTCXO Clipped Sine Wave Oscillator 3.3V 8-SMD, No Lead
Request a Quote Datasheet
Description
12.8MHz VCTCXO Clipped Sine Wave Oscillator 3.3V 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1923-LFTVXO063706-ND - DigiKey
Thief River Falls, MN, United States
12.8MHz VCTCXO Clipped Sine Wave Oscillator 3.3V 8-SMD, No Lead

12.8MHz VCTCXO Clipped Sine Wave Oscillator 3.3V 8-SMD, No Lead

Buy Now Datasheet
Oscillator, Tcvcxo, 12.8Mhz, Smd; Frequency Nom Iqd Frequency Products - 87X8914 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Tcvcxo, 12.8Mhz, Smd; Frequency Nom Iqd Frequency Products
87X8914
Oscillator, Tcvcxo, 12.8Mhz, Smd; Frequency Nom Iqd Frequency Products 87X8914
OSCILLATOR, TCVCXO, 12.8MHZ, SMD; Frequency Nom:12.8MHz; Frequency Stability + / -:0.28ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:3.3V; Oscillator Case:SMD, 7mm x 5mm; Product Range:IQXT-200 Series; RoHS Compliant: Yes

OSCILLATOR, TCVCXO, 12.8MHZ, SMD; Frequency Nom:12.8MHz; Frequency Stability + / -:0.28ppm; Oscillator Output Compatibility:Clipped Sinewave; Supply Voltage Nom:3.3V; Oscillator Case:SMD, 7mm x 5mm; Product Range:IQXT-200 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 1923-LFTVXO063706-ND 87X8914
Product Name Oscillators Oscillator, Tcvcxo, 12.8Mhz, Smd; Frequency Nom Iqd Frequency Products
Oscillator Type VCTCXO
Package / Form Factor Surface Mount; 8-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators - 1347557-CY2XF33LXC533T - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 6-SMD, No Lead
Frequency Stability 35 ppm
View Details
2 suppliers
4 Pin Oscillator S7 - S75005-3.6864-X-50-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 3.69 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 863-510BAA148M350BAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
Oscillators - VCO 7322 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 10000 MHz
Output Power 15 dBm
View Details