IQD Frequency Products, Ltd. Oscillators LFTVXO063704

Description
20MHz VCTCXO HCMOS Oscillator 3.3V 8-SMD, No Lead
Request a Quote Datasheet
Description
20MHz VCTCXO HCMOS Oscillator 3.3V 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1923-LFTVXO063704-ND - DigiKey
Thief River Falls, MN, United States
20MHz VCTCXO HCMOS Oscillator 3.3V 8-SMD, No Lead

20MHz VCTCXO HCMOS Oscillator 3.3V 8-SMD, No Lead

Buy Now Datasheet
Oscillator, Tcvcxo, 20Mhz, Smd; Frequency Nom Iqd Frequency Products - 87X8912 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Tcvcxo, 20Mhz, Smd; Frequency Nom Iqd Frequency Products
87X8912
Oscillator, Tcvcxo, 20Mhz, Smd; Frequency Nom Iqd Frequency Products 87X8912
OSCILLATOR, TCVCXO, 20MHZ, SMD; Frequency Nom:20MHz; Frequency Stability + / -:0.28ppm; Oscillator Output Compatibility:HCMOS; Supply Voltage Nom:3.3V; Oscillator Case:SMD, 7mm x 5mm; Product Range:IQXT-200 Series; Operating RoHS Compliant: Yes

OSCILLATOR, TCVCXO, 20MHZ, SMD; Frequency Nom:20MHz; Frequency Stability + / -:0.28ppm; Oscillator Output Compatibility:HCMOS; Supply Voltage Nom:3.3V; Oscillator Case:SMD, 7mm x 5mm; Product Range:IQXT-200 Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 1923-LFTVXO063704-ND 87X8912
Product Name Oscillators Oscillator, Tcvcxo, 20Mhz, Smd; Frequency Nom Iqd Frequency Products
Oscillator Type VCTCXO
Package / Form Factor Surface Mount; 8-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VME MASTER OSCILLATOR - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 160 to 1920 MHz
Output Power 10 dBm
View Details
Crystals - 2195-CM8V-T1A-03-32.768KHZ7.0PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - DS1075Z-801 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 801 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Oscillators - 1473-SIT1569AC-J3-25E-0457.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details