IQD Frequency Products, Ltd. Crystals, Oscillators, Resonators -Oscillators LFTVXO009920BULK

Description
Manufacturer: IQD Frequency Products Category: Crystals, Oscillators, Resonators -Oscillators Series: CFPT-126 Package: Strip Type: VCTCXO Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 8-SMD Module Voltage - Supply: 3.3V
Request a Quote Datasheet
Description
Manufacturer: IQD Frequency Products Category: Crystals, Oscillators, Resonators -Oscillators Series: CFPT-126 Package: Strip Type: VCTCXO Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 8-SMD Module Voltage - Supply: 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators -Oscillators -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators -Oscillators
Crystals, Oscillators, Resonators -Oscillators
Manufacturer: IQD Frequency Products Category: Crystals, Oscillators, Resonators -Oscillators Series: CFPT-126 Package: Strip Type: VCTCXO Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 8-SMD Module Voltage - Supply: 3.3V

Manufacturer: IQD Frequency Products
Category: Crystals, Oscillators, Resonators -Oscillators
Series: CFPT-126
Package: Strip
Type: VCTCXO
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Package / Case: 8-SMD Module
Voltage - Supply: 3.3V

Buy Now Datasheet
Oscillators LFTVXO009920BULK
XTAL OSC VCTCXO 40.0000MHZ HCMOS

XTAL OSC VCTCXO 40.0000MHZ HCMOS

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators
Product Number LFTVXO009920BULK
Product Name Crystals, Oscillators, Resonators -Oscillators Oscillators
Oscillator Type TCXO; VCTCXO TCXO; VCTCXO; VCTCXO
Package / Form Factor 8-SMD Module Surface Mount; Surface Mount
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.044857 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.50E-5 MHz
Frequency Stability 50 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details