IQD Frequency Products, Ltd. Crystals, Oscillators, Resonators - Oscillators LFTVXO009919BULK

Description
Win Source Part Number: 1342277-LFTVXO009919 BULK Category: Crystals, Oscillators, Resonators - Oscillators Series: CFPT-126 Type: VCTCXO Package: Strip Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Max): 0.079" (2.00mm) Standard Package: 100 Frequency: 32.768 MHz Output: HCMOS Frequency Stability: ±500ppb Current - Supply (Max): 3mA (Typ) Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 8-SMD Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: IQD Frequency Products California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1342277-LFTVXO009919 BULK Category: Crystals, Oscillators, Resonators - Oscillators Series: CFPT-126 Type: VCTCXO Package: Strip Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Max): 0.079" (2.00mm) Standard Package: 100 Frequency: 32.768 MHz Output: HCMOS Frequency Stability: ±500ppb Current - Supply (Max): 3mA (Typ) Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 8-SMD Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: IQD Frequency Products California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1342277-LFTVXO009919BULK - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1342277-LFTVXO009919BULK
Crystals, Oscillators, Resonators - Oscillators 1342277-LFTVXO009919BULK
Win Source Part Number: 1342277-LFTVXO009919 BULK Category: Crystals, Oscillators, Resonators - Oscillators Series: CFPT-126 Type: VCTCXO Package: Strip Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Max): 0.079" (2.00mm) Standard Package: 100 Frequency: 32.768 MHz Output: HCMOS Frequency Stability: ±500ppb Current - Supply (Max): 3mA (Typ) Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 8-SMD Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: IQD Frequency Products California Prop 65: Warning Information

Win Source Part Number: 1342277-LFTVXO009919BULK
Category: Crystals, Oscillators, Resonators - Oscillators
Series: CFPT-126
Type: VCTCXO
Package: Strip
Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 100
Frequency: 32.768 MHz
Output: HCMOS
Frequency Stability: ±500ppb
Current - Supply (Max): 3mA (Typ)
Voltage - Supply: 3.3V
Mounting Type: Surface Mount
Package / Case: 8-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: IQD Frequency Products
California Prop 65: Warning Information

Buy Now Datasheet
Oscillators LFTVXO009919BULK
XTAL OSC VCTCXO 32.7680MHZ HCMOS

XTAL OSC VCTCXO 32.7680MHZ HCMOS

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators
Product Number 1342277-LFTVXO009919BULK LFTVXO009919BULK
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type TCXO; VCTCXO TCXO; VCTCXO; VCTCXO
Package / Form Factor 8-SMD Module Surface Mount; Surface Mount
Frequency 32.77 MHz 32.77 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-1241-1-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
2 suppliers
Crystal Oscillators - 7960634P - RS Components, Ltd.
Specs
Oscillator Type XO; XO
Package / Form Factor PDIP
Features / Standards RoHS
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI311T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 311 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals, Oscillators, Resonators - Oscillators - 1350088-530BB600M000DG - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 6-SMD, No Lead
Frequency 600 MHz
View Details
2 suppliers