IQD LFTVXO009917BULK Oscillator
IQD LFTVXO009917BULK Oscillator
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: IQD Frequency Products
Category: Crystals, Oscillators, Resonators -Oscillators
Series: CFPT-126
Package: Strip
Product Status: Active
Base Resonator: Crystal
Type: VCTCXO
Frequency: 20 MHz
Output: HCMOS
Voltage - Supply: 3.3V
XTAL OSC VCTCXO 20.0000MHZ HCMOS
| RS Components, Ltd. | Richardson RFPD | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators | Oscillators |
| Product Number | 1463950 | LFTVXO009917BULK | LFTVXO009917BULK | |
| Product Name | TCXO Oscillators | Oscillator VCXO | Crystals, Oscillators, Resonators -Oscillators | Oscillators |
| Oscillator Type | Tcxo | VCXO | TCXO; VCTCXO | VCTCXO; VCTCXO |
| Package / Form Factor | Smd | Surface Mount; Surface Mount | ||
| Frequency Stability | 0.5000 ppm | |||
| Output Type | CMOS; HCMOS; Hcmos | HCMOS; HCMOS |