IQD Frequency Products, Ltd. Oscillators LFTVXO009917

Description
XTAL OSC VCTCXO 20.0000MHZ HCMOS
Request a Quote Datasheet
Description
XTAL OSC VCTCXO 20.0000MHZ HCMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1923-LFTVXO009917TR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC VCTCXO 20.0000MHZ HCMOS

XTAL OSC VCTCXO 20.0000MHZ HCMOS

Buy Now Datasheet
Oscillators - 1923-LFTVXO009917CT-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC VCTCXO 20.0000MHZ HCMOS

XTAL OSC VCTCXO 20.0000MHZ HCMOS

Buy Now Datasheet
Oscillators - 1923-LFTVXO009917DKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC VCTCXO 20.0000MHZ HCMOS

XTAL OSC VCTCXO 20.0000MHZ HCMOS

Buy Now Datasheet
Tcxo, 20Mhz, 7 X 5Mm, Hcmos; Frequency Nom Iqd Frequency Products - 97K3002 - Newark, An Avnet Company
Chicago, IL, United States
Tcxo, 20Mhz, 7 X 5Mm, Hcmos; Frequency Nom Iqd Frequency Products
97K3002
Tcxo, 20Mhz, 7 X 5Mm, Hcmos; Frequency Nom Iqd Frequency Products 97K3002
TCXO, 20MHZ, 7 X 5MM, HCMOS; Frequency Nom:20MHz; Frequency Stability + / -:0.5ppm; Oscillator Output Compatibility:HCMOS; Supply Voltage Nom:3.3V; Oscillator Case:SMD, 7mm x 5mm; Product Range:CPFT-126 Series; Frequency:20MHz RoHS Compliant: Yes

TCXO, 20MHZ, 7 X 5MM, HCMOS; Frequency Nom:20MHz; Frequency Stability + / -:0.5ppm; Oscillator Output Compatibility:HCMOS; Supply Voltage Nom:3.3V; Oscillator Case:SMD, 7mm x 5mm; Product Range:CPFT-126 Series; Frequency:20MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 1923-LFTVXO009917TR-ND 97K3002
Product Name Oscillators Tcxo, 20Mhz, 7 X 5Mm, Hcmos; Frequency Nom Iqd Frequency Products
Oscillator Type VCTCXO
Package / Form Factor Surface Mount; 8-SMD Module Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Supply Voltage 3.3 Volts 3.3 Volts; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 7100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
4 Pin Oscillator S3 - S32505-125.000-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3
Frequency 125 MHz
Frequency Stability 50 ppm
View Details
Oscillator Crystal - 510ABA150M000AAG - Richardson RFPD
Specs
Frequency 150 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers