16.384MHz VCTCXO HCMOS Oscillator 3.3V 8-SMD Module
CRYSTAL OSCILLATOR, SMD, 16.384MHZ; Frequency Nom:16.384MHz; Frequency Stability + / -:0.5ppm; Oscillator Output Compatibility:HCMOS;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 1923-1220-ND | 97K3000 |
| Product Name | Oscillators | Crystal Oscillator, Smd, 16.384Mhz; Frequency Nom Iqd Frequency Products |
| Oscillator Type | VCTCXO | |
| Package / Form Factor | Surface Mount; 8-SMD Module | Surface Mount |
| Features / Standards | Lead-Free | RoHS |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |