Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Part Number: 1348403-LFTVXO009912
Category: Crystals, Oscillators, Resonators - Oscillators
Series: CFPT-126
Type: VCTCXO
Package: Strip
Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 100
Frequency: 10 MHz
Output: HCMOS
Frequency Stability: ±500ppb
Current - Supply (Max): 3mA (Typ)
Voltage - Supply: 3.3V
Mounting Type: Surface Mount
Package / Case: 8-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: IQD Frequency Products
California Prop 65: Warning Information
IQD LFTVXO009912BULK Oscillator
IQD LFTVXO009912BULK Oscillator
XTAL OSC VCTCXO 10.0000MHZ HCMOS
| Richardson RFPD | Win Source Electronics | RS Components, Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators | Oscillators |
| Product Number | LFTVXO009912BULK | 1348403-LFTVXO009912BULK | 1463932 | LFTVXO009912BULK |
| Product Name | Oscillator TCXO/VCTCXO | Crystals, Oscillators, Resonators - Oscillators | TCXO Oscillators | Oscillators |
| Oscillator Type | TCXO; VCTCXO | Tcxo | VCTCXO; VCTCXO | |
| Package / Form Factor | 8-SMD Module | Smd | Surface Mount; Surface Mount | |
| Frequency | 10 MHz | 10 MHz | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |