IQD Frequency Products, Ltd. Oscillator, Tcxo, 20Mhz, Smd; Frequency Nom Iqd Frequency Products LFTCXO063780

Description
OSCILLATOR, TCXO, 20MHZ, SMD; Frequency Nom:20MHz; Frequency Stability + / -:0.14ppm; Oscillator Case:SMD, 5mm x 3.2mm; Oscillator Output Compatibility:HCMOS; Supply Voltage Nom:3.3V; Product Range:IQXT-210 Series; Operating RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, TCXO, 20MHZ, SMD; Frequency Nom:20MHz; Frequency Stability + / -:0.14ppm; Oscillator Case:SMD, 5mm x 3.2mm; Oscillator Output Compatibility:HCMOS; Supply Voltage Nom:3.3V; Product Range:IQXT-210 Series; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, Tcxo, 20Mhz, Smd; Frequency Nom Iqd Frequency Products - 87X8904 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Tcxo, 20Mhz, Smd; Frequency Nom Iqd Frequency Products
87X8904
Oscillator, Tcxo, 20Mhz, Smd; Frequency Nom Iqd Frequency Products 87X8904
OSCILLATOR, TCXO, 20MHZ, SMD; Frequency Nom:20MHz; Frequency Stability + / -:0.14ppm; Oscillator Case:SMD, 5mm x 3.2mm; Oscillator Output Compatibility:HCMOS; Supply Voltage Nom:3.3V; Product Range:IQXT-210 Series; Operating RoHS Compliant: Yes

OSCILLATOR, TCXO, 20MHZ, SMD; Frequency Nom:20MHz; Frequency Stability + / -:0.14ppm; Oscillator Case:SMD, 5mm x 3.2mm; Oscillator Output Compatibility:HCMOS; Supply Voltage Nom:3.3V; Product Range:IQXT-210 Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 87X8904
Product Name Oscillator, Tcxo, 20Mhz, Smd; Frequency Nom Iqd Frequency Products
Oscillator Type TCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-203777-MCSO6KW-C12MHZE/D-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2XF24LXI005T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details