IQD Frequency Products, Ltd. Oscillator, Tcxo, 12.8Mhz, Smd; Frequency Nom Iqd Frequency Products LFTCXO063778

Description
OSCILLATOR, TCXO, 12.8MHZ, SMD; Frequency Nom:12.8MHz; Frequency Stability + / -:0.14ppm; Oscillator Case:SMD, 5mm x 3.2mm; Oscillator Output Compatibility:HCMOS; Supply Voltage Nom:3.3V; Product Range:IQXT-210 Series; Operating RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, TCXO, 12.8MHZ, SMD; Frequency Nom:12.8MHz; Frequency Stability + / -:0.14ppm; Oscillator Case:SMD, 5mm x 3.2mm; Oscillator Output Compatibility:HCMOS; Supply Voltage Nom:3.3V; Product Range:IQXT-210 Series; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, Tcxo, 12.8Mhz, Smd; Frequency Nom Iqd Frequency Products - 87X8902 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Tcxo, 12.8Mhz, Smd; Frequency Nom Iqd Frequency Products
87X8902
Oscillator, Tcxo, 12.8Mhz, Smd; Frequency Nom Iqd Frequency Products 87X8902
OSCILLATOR, TCXO, 12.8MHZ, SMD; Frequency Nom:12.8MHz; Frequency Stability + / -:0.14ppm; Oscillator Case:SMD, 5mm x 3.2mm; Oscillator Output Compatibility:HCMOS; Supply Voltage Nom:3.3V; Product Range:IQXT-210 Series; Operating RoHS Compliant: Yes

OSCILLATOR, TCXO, 12.8MHZ, SMD; Frequency Nom:12.8MHz; Frequency Stability + / -:0.14ppm; Oscillator Case:SMD, 5mm x 3.2mm; Oscillator Output Compatibility:HCMOS; Supply Voltage Nom:3.3V; Product Range:IQXT-210 Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 87X8902
Product Name Oscillator, Tcxo, 12.8Mhz, Smd; Frequency Nom Iqd Frequency Products
Oscillator Type TCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 7200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
4 Pin Oscillator S7 - S733025T-125.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 125 MHz
Frequency Stability 25 ppm
View Details
Oscillator Crystal - 510ACA212M500BAG - Richardson RFPD
Specs
Frequency 212 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers