20MHz TCXO Clipped Sine Wave Oscillator 3.3V 8-SMD, No Lead
OSCILLATOR, TCXO, 20MHZ, SMD; Frequency Nom:20MHz; Frequency Stability + / -:0.28ppm; Oscillator Case:SMD, 7mm x 5mm; Oscillator Output Compatibility:Clippe
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 1923-LFTCXO063716-ND | 87X8900 |
| Product Name | Oscillators | Oscillator, Tcxo, 20Mhz, Smd; Frequency Nom Iqd Frequency Products |
| Oscillator Type | TCXO | TCXO |
| Package / Form Factor | Surface Mount; 8-SMD, No Lead | Surface Mount |
| Features / Standards | Lead-Free | |
| Operating Temperature | -20 to 70 C (-4 to 158 F) |