IQD Frequency Products, Ltd. Oscillators LFTCXO063714

Description
12MHz XO (Standard) Clipped Sine Wave Oscillator 3.3V 8-SMD, No Lead
Request a Quote Datasheet
Description
12MHz XO (Standard) Clipped Sine Wave Oscillator 3.3V 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1923-LFTCXO063714-ND - DigiKey
Thief River Falls, MN, United States
12MHz XO (Standard) Clipped Sine Wave Oscillator 3.3V 8-SMD, No Lead

12MHz XO (Standard) Clipped Sine Wave Oscillator 3.3V 8-SMD, No Lead

Buy Now Datasheet
Oscillator, Tcxo, 12.8Mhz, Smd; Frequency Nom Iqd Frequency Products - 87X8898 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Tcxo, 12.8Mhz, Smd; Frequency Nom Iqd Frequency Products
87X8898
Oscillator, Tcxo, 12.8Mhz, Smd; Frequency Nom Iqd Frequency Products 87X8898
OSCILLATOR, TCXO, 12.8MHZ, SMD; Frequency Nom:12.8MHz; Frequency Stability + / -:0.28ppm; Oscillator Case:SMD, 7mm x 5mm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:3.3V; Product Range:IQXT-200 Series; RoHS Compliant: Yes

OSCILLATOR, TCXO, 12.8MHZ, SMD; Frequency Nom:12.8MHz; Frequency Stability + / -:0.28ppm; Oscillator Case:SMD, 7mm x 5mm; Oscillator Output Compatibility:Clipped Sinewave; Supply Voltage Nom:3.3V; Product Range:IQXT-200 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 1923-LFTCXO063714-ND 87X8898
Product Name Oscillators Oscillator, Tcxo, 12.8Mhz, Smd; Frequency Nom Iqd Frequency Products
Oscillator Type TCXO TCXO
Package / Form Factor Surface Mount; 8-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TA-QCCT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
Supply Voltage 3.3 Volts
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2V013FLXIT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 50 to 690 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details