IQD Frequency Products, Ltd. Oscillators LFTCXO063710

Description
12MHz XO (Standard) HCMOS Oscillator 3.3V 8-SMD, No Lead
Request a Quote Datasheet
Description
12MHz XO (Standard) HCMOS Oscillator 3.3V 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1923-LFTCXO063710-ND - DigiKey
Thief River Falls, MN, United States
12MHz XO (Standard) HCMOS Oscillator 3.3V 8-SMD, No Lead

12MHz XO (Standard) HCMOS Oscillator 3.3V 8-SMD, No Lead

Buy Now Datasheet
Oscillator, Tcxo, 12.8Mhz, Smd; Frequency Nom Iqd Frequency Products - 87X8894 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Tcxo, 12.8Mhz, Smd; Frequency Nom Iqd Frequency Products
87X8894
Oscillator, Tcxo, 12.8Mhz, Smd; Frequency Nom Iqd Frequency Products 87X8894
OSCILLATOR, TCXO, 12.8MHZ, SMD; Frequency Nom:12.8MHz; Frequency Stability + / -:0.28ppm; Oscillator Case:SMD, 7mm x 5mm; Oscillator Output Compatibility:HCMOS; Supply Voltage Nom:3.3V; Product Range:IQXT-200 Series; Operating RoHS Compliant: Yes

OSCILLATOR, TCXO, 12.8MHZ, SMD; Frequency Nom:12.8MHz; Frequency Stability + / -:0.28ppm; Oscillator Case:SMD, 7mm x 5mm; Oscillator Output Compatibility:HCMOS; Supply Voltage Nom:3.3V; Product Range:IQXT-200 Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 1923-LFTCXO063710-ND 87X8894
Product Name Oscillators Oscillator, Tcxo, 12.8Mhz, Smd; Frequency Nom Iqd Frequency Products
Oscillator Type TCXO TCXO
Package / Form Factor Surface Mount; 8-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - LMC555CMM/NOPB - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Supply Voltage 3.3 Volts
View Details
Oscillators - 2195-OCXO-ULP16.384MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Oscillators - 863-510ACA118M125AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers