IQD Frequency Products, Ltd. Oscillators LFTCXO063709

Description
10MHz TCXO HCMOS Oscillator 3.3V 8-SMD, No Lead
Request a Quote Datasheet
Description
10MHz TCXO HCMOS Oscillator 3.3V 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1923-1684-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1923-1684-ND
Oscillators 1923-1684-ND
10MHz TCXO HCMOS Oscillator 3.3V 8-SMD, No Lead

10MHz TCXO HCMOS Oscillator 3.3V 8-SMD, No Lead

Buy Now Datasheet
Oscillator, Tcxo, 10Mhz, Smd; Frequency Nom Iqd Frequency Products - 87X8893 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Tcxo, 10Mhz, Smd; Frequency Nom Iqd Frequency Products
87X8893
Oscillator, Tcxo, 10Mhz, Smd; Frequency Nom Iqd Frequency Products 87X8893
OSCILLATOR, TCXO, 10MHZ, SMD; Frequency Nom:10MHz; Frequency Stability + / -:0.28ppm; Oscillator Case:SMD, 7mm x 5mm; Oscillator Output Compatibility:HCMOS; Supply Voltage Nom:3.3V; Product Range:IQXT-200 Series; Operating RoHS Compliant: Yes

OSCILLATOR, TCXO, 10MHZ, SMD; Frequency Nom:10MHz; Frequency Stability + / -:0.28ppm; Oscillator Case:SMD, 7mm x 5mm; Oscillator Output Compatibility:HCMOS; Supply Voltage Nom:3.3V; Product Range:IQXT-200 Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 1923-1684-ND 87X8893
Product Name Oscillators Oscillator, Tcxo, 10Mhz, Smd; Frequency Nom Iqd Frequency Products
Oscillator Type TCXO TCXO
Package / Form Factor Surface Mount; 8-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM9V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
Supply Voltage 3.3 Volts
View Details
Programmable Timers and Oscillators - CY2XF327FLXCT - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details