IQD Frequency Products, Ltd. Oscillators LFSPXO084271

Description
XTAL OSC XO 156.25MHZ LVDS 3.3V
Request a Quote Datasheet
Description
XTAL OSC XO 156.25MHZ LVDS 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1923-LFSPXO084271CT-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 156.25MHZ LVDS 3.3V

XTAL OSC XO 156.25MHZ LVDS 3.3V

Buy Now Datasheet
Oscillators - 1923-LFSPXO084271TR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 156.25MHZ LVDS 3.3V

XTAL OSC XO 156.25MHZ LVDS 3.3V

Buy Now Datasheet
Oscillators LFSPXO084271
XTAL OSC XO 156.25MHZ LVDS 3.3V

XTAL OSC XO 156.25MHZ LVDS 3.3V

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators
Product Number 1923-LFSPXO084271CT-ND LFSPXO084271
Product Name Oscillators Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2XF327FLXCT - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
2 suppliers
4 Pin Oscillator S7 - S73305-106.250-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 106 MHz
Frequency Stability 50 ppm
View Details
Programmable Oscillators - 510ACB-CBAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillators - VCO 7321 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 11500 MHz
Output Power 16 dBm
View Details