32MHz XO (Standard) HCMOS Oscillator 1.8V Standby (Power Down) 4-SMD, No Lead
OSCILLATOR, 32MHZ, 2.5MM X 2MM, HCMOS ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 1923-LFSPXO082229TR-ND | 92AH5437 |
| Product Name | Oscillators | Oscillator, 32Mhz, 2.5Mm X 2Mm, Hcmos Rohs Compliant Iqd Frequency Products |
| Oscillator Type | XO | |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | |
| Features / Standards | Lead-Free | RoHS |
| Frequency Stability | 25 ppm |