IQD Frequency Products, Ltd. Oscillators LFSPXO082167

Description
12MHz XO (Standard) CMOS Oscillator 1.8V Standby (Power Down) 4-SMD, No Lead
Request a Quote Datasheet
Description
12MHz XO (Standard) CMOS Oscillator 1.8V Standby (Power Down) 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1923-LFSPXO082167TR-ND - DigiKey
Thief River Falls, MN, United States
12MHz XO (Standard) CMOS Oscillator 1.8V Standby (Power Down) 4-SMD, No Lead

12MHz XO (Standard) CMOS Oscillator 1.8V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
Oscillator, 12Mhz, 2Mm X 1.6Mm, Cmos Rohs Compliant Iqd Frequency Products - 92AH5407 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 12Mhz, 2Mm X 1.6Mm, Cmos Rohs Compliant Iqd Frequency Products
92AH5407
Oscillator, 12Mhz, 2Mm X 1.6Mm, Cmos Rohs Compliant Iqd Frequency Products 92AH5407
OSCILLATOR, 12MHZ, 2MM X 1.6MM, CMOS ROHS COMPLIANT: YES

OSCILLATOR, 12MHZ, 2MM X 1.6MM, CMOS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 1923-LFSPXO082167TR-ND 92AH5407
Product Name Oscillators Oscillator, 12Mhz, 2Mm X 1.6Mm, Cmos Rohs Compliant Iqd Frequency Products
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free RoHS
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - Direct Synthesizer - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 8000 to 27000 MHz
Output Power 13 dBm
View Details
Crystals - 2195-CC5V-T1A-32.768KHZ-9PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - HSP45102SC-33 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 33 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0003.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0030 MHz
Frequency Stability 50 ppm
View Details