The oscillator is a 4 MHz CMOS device with a compact size of 2 mm x 1.6 mm, designed for various electronic applications. It features a frequency stability of ±25 ppm over a temperature range of -20°C to 70°C and an ageing specification of ±5 ppm. The supply voltage is 1.8V ±10%, with a current draw of 3.000 mA. The output is compatible with CMOS logic and has a drive capability of 15 pF maximum, with rise and fall times of 5.0 ns maximum. The duty cycle is specified at 45/55%, and the startup time is a maximum of 10 ms, typically reaching 90% of final amplitude in 1.1 ms under ideal conditions at 25°C. For standby operation, a logic '1' enables the oscillator output, while a logic '0' disables it, placing the output in a high impedance state. The standby current is 10 µA maximum, with a typical value of 0.6 µA at 25°C. The oscillator is hermetically sealed and compliant with RoHS standards, making it suitable for environmentally sensitive applications. It can withstand impacts and vibrations as per IEC standards and has a storage temperature range of -40°C to 85°C. This product is packaged in a cut tape style, with a pack size of 100 units available.
4MHz XO (Standard) CMOS Oscillator 1.8V Standby (Power Down) 4-SMD, No Lead
OSCILLATOR, 4MHZ, 2MM X 1.6MM, CMOS ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 1923-LFSPXO082164TR-ND | 92AH5405 |
| Product Name | Oscillators | Oscillator, 4Mhz, 2Mm X 1.6Mm, Cmos Rohs Compliant Iqd Frequency Products |
| Oscillator Type | XO | |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | |
| Features / Standards | Lead-Free | RoHS |
| Frequency Stability | 25 ppm |