The oscillator operates at a frequency of 22.5792 MHz and is housed in a compact surface mount package measuring 3.2 x 2.5 mm. It features a CMOS output compatible with a maximum drive capability of 15 pF. The frequency stability is rated at ±25.00 ppm over an operating temperature range of -40°C to 85°C, with aging specifications of ±3 ppm per year at 25°C. The device requires a supply voltage of 3.3V ±10% and has a current draw of 12 mA. For output control, the oscillator can be enabled or disabled via a logic signal, with a standby current of 10 OºA maximum when disabled. The start-up time is typically 0.7 ms to reach 90% of the final amplitude under ideal conditions. The oscillator is compliant with RoHS standards and is packaged in a cut tape style with a pack size of 100. It is designed to withstand environmental stresses, including shock and vibration, meeting MIL-STD-202F specifications.
22.5792MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
OSCILLATOR, 22.5792MHZ, 3.2 X 2.5MM/CMOS ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 1923-LFSPXO076590TR-ND | 92AH5388 |
| Product Name | Oscillators | Oscillator, 22.5792Mhz, 3.2 X 2.5Mm/cmos Rohs Compliant Iqd Frequency Products |
| Oscillator Type | XO | |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | |
| Features / Standards | Lead-Free | RoHS |
| Frequency Stability | 25 ppm |