IQD Frequency Products, Ltd. Oscillators LFSPXO076031

Description
40MHz XO (Standard) CMOS Oscillator 0.9V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
40MHz XO (Standard) CMOS Oscillator 0.9V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1923-LFSPXO076031TR-ND - DigiKey
Thief River Falls, MN, United States
40MHz XO (Standard) CMOS Oscillator 0.9V Enable/Disable 4-SMD, No Lead

40MHz XO (Standard) CMOS Oscillator 0.9V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillator, 27Mhz, 3.2Mm X 2.5Mm, Cmos; Frequency Nom Iqd Frequency Products - 43AC3330 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 27Mhz, 3.2Mm X 2.5Mm, Cmos; Frequency Nom Iqd Frequency Products
43AC3330
Oscillator, 27Mhz, 3.2Mm X 2.5Mm, Cmos; Frequency Nom Iqd Frequency Products 43AC3330
OSCILLATOR, 27MHZ, 3.2MM X 2.5MM, CMOS; Frequency Nom:27MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:900mV; Product Range:IQXO-691 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OSCILLATOR, 27MHZ, 3.2MM X 2.5MM, CMOS; Frequency Nom:27MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:900mV; Product Range:IQXO-691 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 1923-LFSPXO076031TR-ND 43AC3330
Product Name Oscillators Oscillator, 27Mhz, 3.2Mm X 2.5Mm, Cmos; Frequency Nom Iqd Frequency Products
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7960489P - RS Components, Ltd.
Specs
Oscillator Type XO; XO
Package / Form Factor DIP-14
Features / Standards RoHS
View Details
Crystal Oscillators - 6719684 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
Programmable Timers and Oscillators - CY25701FJXCT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 4-SMD, J-Lead
Features / Standards RoHS
View Details
2 suppliers