IQD Frequency Products, Ltd. Oscillators LFSPXO076030

Description
26MHz XO (Standard) CMOS Oscillator 0.9V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
26MHz XO (Standard) CMOS Oscillator 0.9V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1923-LFSPXO076030TR-ND - DigiKey
Thief River Falls, MN, United States
26MHz XO (Standard) CMOS Oscillator 0.9V Enable/Disable 4-SMD, No Lead

26MHz XO (Standard) CMOS Oscillator 0.9V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillator, 26Mhz, 3.2Mm X 2.5Mm, Cmos; Frequency Nom Iqd Frequency Products - 43AC3329 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 26Mhz, 3.2Mm X 2.5Mm, Cmos; Frequency Nom Iqd Frequency Products
43AC3329
Oscillator, 26Mhz, 3.2Mm X 2.5Mm, Cmos; Frequency Nom Iqd Frequency Products 43AC3329
OSCILLATOR, 26MHZ, 3.2MM X 2.5MM, CMOS; Frequency Nom:26MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:900mV; Product Range:IQXO-691 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OSCILLATOR, 26MHZ, 3.2MM X 2.5MM, CMOS; Frequency Nom:26MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:900mV; Product Range:IQXO-691 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 1923-LFSPXO076030TR-ND 43AC3329
Product Name Oscillators Oscillator, 26Mhz, 3.2Mm X 2.5Mm, Cmos; Frequency Nom Iqd Frequency Products
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Crystals - 1366356-CM9V-T1A-32.768KHZ-7PF-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
3 suppliers
Oscillator Crystal - 510AAA000174AAG - Richardson RFPD
Specs
Frequency 161 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
32 kHz TCXOs - SiT1566AI-JE-XXE-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details