IQD Frequency Products, Ltd. Oscillators LFSPXO076029

Description
25MHz XO (Standard) CMOS Oscillator 0.9V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
25MHz XO (Standard) CMOS Oscillator 0.9V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1923-LFSPXO076029TR-ND - DigiKey
Thief River Falls, MN, United States
25MHz XO (Standard) CMOS Oscillator 0.9V Enable/Disable 4-SMD, No Lead

25MHz XO (Standard) CMOS Oscillator 0.9V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillator, 25Mhz, 3.2Mm X 2.5Mm, Cmos; Frequency Nom Iqd Frequency Products - 43AC3328 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 25Mhz, 3.2Mm X 2.5Mm, Cmos; Frequency Nom Iqd Frequency Products
43AC3328
Oscillator, 25Mhz, 3.2Mm X 2.5Mm, Cmos; Frequency Nom Iqd Frequency Products 43AC3328
OSCILLATOR, 25MHZ, 3.2MM X 2.5MM, CMOS; Frequency Nom:25MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:900mV; Product Range:IQXO-691 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OSCILLATOR, 25MHZ, 3.2MM X 2.5MM, CMOS; Frequency Nom:25MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:900mV; Product Range:IQXO-691 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 1923-LFSPXO076029TR-ND 43AC3328
Product Name Oscillators Oscillator, 25Mhz, 3.2Mm X 2.5Mm, Cmos; Frequency Nom Iqd Frequency Products
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8500 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Programmable Timers and Oscillators - CY2XF33LXI701T - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
2 suppliers
Surface Mount Oscillators - ECOC-2522-38.880-5HS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers