OSC, AEC-Q200, 24.576MHZ, 2.5MM X 2MM; Frequency Nom:24.576MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:3.3V; Product Range:CFPS-56 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Oscillators |
| Product Number | 96Y5852 |
| Product Name | Osc, Aec-Q200, 24.576Mhz, 2.5Mm X 2Mm; Frequency Nom Iqd Frequency Products |
| Package / Form Factor | Surface Mount |
| Features / Standards | RoHS |
| Frequency | 24.58 MHz |