8MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
8MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
8MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
OSCILLATOR, 8MHZ, 3.2MM X 2.5MM, CMOS ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 1923-LFSPXO071920DKR-ND | 730109 | 92AH5384 |
| Product Name | Oscillators | Crystal Oscillators | Oscillator, 8Mhz, 3.2Mm X 2.5Mm, Cmos Rohs Compliant Iqd Frequency Products |
| Oscillator Type | XO | Crystal Clock Oscillator | |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Ceramic package | |
| Features / Standards | Lead-Free | RoHS | RoHS |
| Frequency Stability | 25 ppm | 25 ppm |