IQD Frequency Products, Ltd. Oscillators LFSPXO071237

Description
40MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
40MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1923-LFSPXO071237TR-ND - DigiKey
Thief River Falls, MN, United States
40MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

40MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Osc, Aec-Q200, 40Mhz, 3.2Mm X 2.5Mm, Cmos; Frequency Nom Iqd Frequency Products - 96Y5846 - Newark, An Avnet Company
Chicago, IL, United States
Osc, Aec-Q200, 40Mhz, 3.2Mm X 2.5Mm, Cmos; Frequency Nom Iqd Frequency Products
96Y5846
Osc, Aec-Q200, 40Mhz, 3.2Mm X 2.5Mm, Cmos; Frequency Nom Iqd Frequency Products 96Y5846
OSC, AEC-Q200, 40MHZ, 3.2Mm x 2.5MM, CMOS; Frequency Nom:40MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:CFPS-39 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OSC, AEC-Q200, 40MHZ, 3.2Mm x 2.5MM, CMOS; Frequency Nom:40MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:CFPS-39 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Oscillators LFSPXO071237
XTAL OSC XO 40.0000MHZ CMOS SMD

XTAL OSC XO 40.0000MHZ CMOS SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Oscillators Oscillators Oscillators
Product Number 1923-LFSPXO071237TR-ND 96Y5846 LFSPXO071237
Product Name Oscillators Osc, Aec-Q200, 40Mhz, 3.2Mm X 2.5Mm, Cmos; Frequency Nom Iqd Frequency Products Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 100 ppm 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

TCXO Oscillators - 6720797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Oscillator Type Tcxo
Package / Form Factor Smd
Features / Standards RoHS
View Details
Oscillator Crystal - 510ACA30M0000BAGR - Richardson RFPD
Specs
Frequency 30 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 2195-OCXO-ULP8.192MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Through Hole Oscillators - ECS-100AX-018 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers