IQD Frequency Products, Ltd. Osc, 16Mhz, 1.8V, 1.6Mm X 1.2Mm, Cmos; Frequency Nom Iqd Frequency Products LFSPXO070972

Description
OSC, 16MHZ, 1.8V, 1.6MM X 1.2MM, CMOS; Frequency Nom:16MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 1.6mm x 1.2mm; Supply Voltage Nom:1.8V; Product Range:IQXO-642 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet
Description
OSC, 16MHZ, 1.8V, 1.6MM X 1.2MM, CMOS; Frequency Nom:16MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 1.6mm x 1.2mm; Supply Voltage Nom:1.8V; Product Range:IQXO-642 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Osc, 16Mhz, 1.8V, 1.6Mm X 1.2Mm, Cmos; Frequency Nom Iqd Frequency Products - 97Y1949 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 16Mhz, 1.8V, 1.6Mm X 1.2Mm, Cmos; Frequency Nom Iqd Frequency Products
97Y1949
Osc, 16Mhz, 1.8V, 1.6Mm X 1.2Mm, Cmos; Frequency Nom Iqd Frequency Products 97Y1949
OSC, 16MHZ, 1.8V, 1.6MM X 1.2MM, CMOS; Frequency Nom:16MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 1.6mm x 1.2mm; Supply Voltage Nom:1.8V; Product Range:IQXO-642 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OSC, 16MHZ, 1.8V, 1.6MM X 1.2MM, CMOS; Frequency Nom:16MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 1.6mm x 1.2mm; Supply Voltage Nom:1.8V; Product Range:IQXO-642 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 97Y1949
Product Name Osc, 16Mhz, 1.8V, 1.6Mm X 1.2Mm, Cmos; Frequency Nom Iqd Frequency Products
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 16 MHz
Unlock Full Specs
to access all available technical data

Similar Products

VCO / SURF MOUNT / RoHS - ROS-2160W+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2V014FLXIT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 50 to 690 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 863-510ACB153M600AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers