IQD Frequency Products, Ltd. Oscillators LFSPXO066657

Description
16MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
16MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1923-LFSPXO066657CT-ND - DigiKey
Thief River Falls, MN, United States
16MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

16MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 1923-LFSPXO066657DKR-ND - DigiKey
Thief River Falls, MN, United States
16MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

16MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 1923-LFSPXO066657TR-ND - DigiKey
Thief River Falls, MN, United States
16MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

16MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Osc, 16Mhz, 3.3V, 2.5Mm X 2Mm, Hcmos; Frequency Nom Iqd Frequency Products - 97Y1945 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 16Mhz, 3.3V, 2.5Mm X 2Mm, Hcmos; Frequency Nom Iqd Frequency Products
97Y1945
Osc, 16Mhz, 3.3V, 2.5Mm X 2Mm, Hcmos; Frequency Nom Iqd Frequency Products 97Y1945
OSC, 16MHZ, 3.3V, 2.5MM X 2MM, HCMOS; Frequency Nom:16MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:3.3V; Product Range:IQXO-791 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OSC, 16MHZ, 3.3V, 2.5MM X 2MM, HCMOS; Frequency Nom:16MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:3.3V; Product Range:IQXO-791 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 1923-LFSPXO066657CT-ND 97Y1945
Product Name Oscillators Osc, 16Mhz, 3.3V, 2.5Mm X 2Mm, Hcmos; Frequency Nom Iqd Frequency Products
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - SA555DG4 - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Features / Standards RoHS
View Details
Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
Supply Voltage 3.3 Volts
View Details
100.000 kHz Low Power Clock Oscillator - OM-0100-C8 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Oscillator Crystal - 510ACA004714AAG - Richardson RFPD
Specs
Frequency 215 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers