IQD Frequency Products, Ltd. Osc, 50Mhz, 3.3V, 1.6Mm X 1.2Mm, Cmos; Frequency Nom Iqd Frequency Products LFSPXO066575

Description
OSC, 50MHZ, 3.3V, 1.6MM X 1.2MM, CMOS; Frequency Nom:50MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 1.6mm x 1.2mm; Supply Voltage Nom:3.3V; Product Range:IQXO-640 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet
Description
OSC, 50MHZ, 3.3V, 1.6MM X 1.2MM, CMOS; Frequency Nom:50MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 1.6mm x 1.2mm; Supply Voltage Nom:3.3V; Product Range:IQXO-640 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Osc, 50Mhz, 3.3V, 1.6Mm X 1.2Mm, Cmos; Frequency Nom Iqd Frequency Products - 97Y1941 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 50Mhz, 3.3V, 1.6Mm X 1.2Mm, Cmos; Frequency Nom Iqd Frequency Products
97Y1941
Osc, 50Mhz, 3.3V, 1.6Mm X 1.2Mm, Cmos; Frequency Nom Iqd Frequency Products 97Y1941
OSC, 50MHZ, 3.3V, 1.6MM X 1.2MM, CMOS; Frequency Nom:50MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 1.6mm x 1.2mm; Supply Voltage Nom:3.3V; Product Range:IQXO-640 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OSC, 50MHZ, 3.3V, 1.6MM X 1.2MM, CMOS; Frequency Nom:50MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 1.6mm x 1.2mm; Supply Voltage Nom:3.3V; Product Range:IQXO-640 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 97Y1941
Product Name Osc, 50Mhz, 3.3V, 1.6Mm X 1.2Mm, Cmos; Frequency Nom Iqd Frequency Products
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VCO 7321 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 11500 MHz
Output Power 16 dBm
View Details
Crystal Oscillators - 6719788 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2XF23LXC001T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 100 to 105 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Oscillators - 863-510ABA148M500AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details