IQD Frequency Products, Ltd. Osc, 8Mhz, 3.3V, 1.6Mm X 1.2Mm, Cmos; Frequency Nom Iqd Frequency Products LFSPXO065833

Description
OSC, 8MHZ, 3.3V, 1.6MM X 1.2MM, CMOS; Frequency Nom:8MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 1.6mm x 1.2mm; Supply Voltage Nom:3.3V; Product Range:IQXO-640 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet
Description
OSC, 8MHZ, 3.3V, 1.6MM X 1.2MM, CMOS; Frequency Nom:8MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 1.6mm x 1.2mm; Supply Voltage Nom:3.3V; Product Range:IQXO-640 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Osc, 8Mhz, 3.3V, 1.6Mm X 1.2Mm, Cmos; Frequency Nom Iqd Frequency Products - 97Y1939 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 8Mhz, 3.3V, 1.6Mm X 1.2Mm, Cmos; Frequency Nom Iqd Frequency Products
97Y1939
Osc, 8Mhz, 3.3V, 1.6Mm X 1.2Mm, Cmos; Frequency Nom Iqd Frequency Products 97Y1939
OSC, 8MHZ, 3.3V, 1.6MM X 1.2MM, CMOS; Frequency Nom:8MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 1.6mm x 1.2mm; Supply Voltage Nom:3.3V; Product Range:IQXO-640 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OSC, 8MHZ, 3.3V, 1.6MM X 1.2MM, CMOS; Frequency Nom:8MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 1.6mm x 1.2mm; Supply Voltage Nom:3.3V; Product Range:IQXO-640 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 97Y1939
Product Name Osc, 8Mhz, 3.3V, 1.6Mm X 1.2Mm, Cmos; Frequency Nom Iqd Frequency Products
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

100.000 kHz Low Power Clock Oscillator - OM-0100-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2XF24LXI005T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details