IQD Frequency Products, Ltd. Oscillator, 24.57Mhz, 7Mm X 5Mm, Hcmos; Frequency Nom Iqd Frequency Products LFSPXO063739

Description
OSCILLATOR, 24.57MHZ, 7Mm x 5MM, HCMOS; Frequency Nom:24.576MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:CFPS-73 Series; Operating Temperature Min:-20°C; Operating RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, 24.57MHZ, 7Mm x 5MM, HCMOS; Frequency Nom:24.576MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:CFPS-73 Series; Operating Temperature Min:-20°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 24.57Mhz, 7Mm X 5Mm, Hcmos; Frequency Nom Iqd Frequency Products - 47AC5113 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 24.57Mhz, 7Mm X 5Mm, Hcmos; Frequency Nom Iqd Frequency Products
47AC5113
Oscillator, 24.57Mhz, 7Mm X 5Mm, Hcmos; Frequency Nom Iqd Frequency Products 47AC5113
OSCILLATOR, 24.57MHZ, 7Mm x 5MM, HCMOS; Frequency Nom:24.576MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:CFPS-73 Series; Operating Temperature Min:-20°C; Operating RoHS Compliant: Yes

OSCILLATOR, 24.57MHZ, 7Mm x 5MM, HCMOS; Frequency Nom:24.576MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:CFPS-73 Series; Operating Temperature Min:-20°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 47AC5113
Product Name Oscillator, 24.57Mhz, 7Mm X 5Mm, Hcmos; Frequency Nom Iqd Frequency Products
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 24.58 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675333 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details
4 Pin Oscillator S7 - S75005-6.000-X-50-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 6 MHz
Frequency Stability 50 ppm
View Details
Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
Clocks and timing solutions - CYPRESS™ Oscillators - CY29412FLXI - CY29412FLXI - Infineon Technologies AG
Specs
Oscillator Type XO
Frequency 15 to 2100 MHz
Supply Voltage 1.71 V 3.63 V
View Details