OSCILLATOR, 12MHZ, 7MM X 5MM, HCMOS; Frequency Nom:12MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:CFPS-73 Series; Operating Temperature Min:-20°C; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Oscillators |
| Product Number | 47AC5112 |
| Product Name | Oscillator, 12Mhz, 7Mm X 5Mm, Hcmos; Frequency Nom Iqd Frequency Products |
| Package / Form Factor | Surface Mount |
| Features / Standards | RoHS |
| Frequency | 12 MHz |