IQD Frequency Products, Ltd. Oscillator, 40Mhz, 3.2Mm X 2.5Mm, Cmos; Frequency Nom Iqd Frequency Products LFSPXO060812

Description
OSCILLATOR, 40MHZ, 3.2MM X 2.5MM, CMOS; Frequency Nom:40MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:CFPS-39 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, 40MHZ, 3.2MM X 2.5MM, CMOS; Frequency Nom:40MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:CFPS-39 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 40Mhz, 3.2Mm X 2.5Mm, Cmos; Frequency Nom Iqd Frequency Products - 47AC5110 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 40Mhz, 3.2Mm X 2.5Mm, Cmos; Frequency Nom Iqd Frequency Products
47AC5110
Oscillator, 40Mhz, 3.2Mm X 2.5Mm, Cmos; Frequency Nom Iqd Frequency Products 47AC5110
OSCILLATOR, 40MHZ, 3.2MM X 2.5MM, CMOS; Frequency Nom:40MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:CFPS-39 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OSCILLATOR, 40MHZ, 3.2MM X 2.5MM, CMOS; Frequency Nom:40MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:CFPS-39 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 47AC5110
Product Name Oscillator, 40Mhz, 3.2Mm X 2.5Mm, Cmos; Frequency Nom Iqd Frequency Products
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-00.008 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 8.00E-6 MHz
Frequency Stability 100 ppm
View Details
Programmable Timers and Oscillators - SA555DG4 - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Features / Standards RoHS
View Details
Oscillators - FLO 6139-6565-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S7 - S73310T-16.384-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 16.38 MHz
Frequency Stability 100 ppm
View Details