IQD Frequency Products, Ltd. Oscillators LFSPXO056299

Description
40MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
40MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1923-LFSPXO056299DKR-ND - DigiKey
Thief River Falls, MN, United States
40MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

40MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 1923-LFSPXO056299TR-ND - DigiKey
Thief River Falls, MN, United States
40MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

40MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 1923-LFSPXO056299CT-ND - DigiKey
Thief River Falls, MN, United States
40MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

40MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Osc, 40Mhz, 3.3V, 2.5Mm X 2Mm, Hcmos; Frequency Nom Iqd Frequency Products - 97Y1933 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 40Mhz, 3.3V, 2.5Mm X 2Mm, Hcmos; Frequency Nom Iqd Frequency Products
97Y1933
Osc, 40Mhz, 3.3V, 2.5Mm X 2Mm, Hcmos; Frequency Nom Iqd Frequency Products 97Y1933
OSC, 40MHZ, 3.3V, 2.5MM X 2MM, HCMOS; Frequency Nom:40MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:3.3V; Product Range:IQXO-791 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OSC, 40MHZ, 3.3V, 2.5MM X 2MM, HCMOS; Frequency Nom:40MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:3.3V; Product Range:IQXO-791 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 1923-LFSPXO056299DKR-ND 97Y1933
Product Name Oscillators Osc, 40Mhz, 3.3V, 2.5Mm X 2Mm, Hcmos; Frequency Nom Iqd Frequency Products
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - DTO 6564 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Crystals, Oscillators, Resonators - Crystals - 1366374-CM8V-T1A-32.768KHZ-7PF-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
4 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0125.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1250 MHz
Frequency Stability 50 ppm
View Details