OSC, 12MHZ, 2.5V, 2.5MM X 2MM, HCMOS; Frequency Nom:12MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:2.5V; Product Range:IQXO-793 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Oscillators |
| Product Number | 97Y1915 |
| Product Name | Osc, 12Mhz, 2.5V, 2.5Mm X 2Mm, Hcmos; Frequency Nom Iqd Frequency Products |
| Package / Form Factor | Surface Mount |
| Features / Standards | RoHS |
| Frequency | 12 MHz |