IQD Frequency Products, Ltd. Oscillators LFSPXO056267

Description
24MHz XO (Standard) HCMOS Oscillator 1.8V Standby (Power Down) 4-SMD, No Lead
Request a Quote Datasheet
Description
24MHz XO (Standard) HCMOS Oscillator 1.8V Standby (Power Down) 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1923-LFSPXO056267TR-ND - DigiKey
Thief River Falls, MN, United States
24MHz XO (Standard) HCMOS Oscillator 1.8V Standby (Power Down) 4-SMD, No Lead

24MHz XO (Standard) HCMOS Oscillator 1.8V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
Osc, 24Mhz, 1.8V, 2.5Mm X 2Mm, Hcmos; Frequency Nom Iqd Frequency Products - 97Y1907 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 24Mhz, 1.8V, 2.5Mm X 2Mm, Hcmos; Frequency Nom Iqd Frequency Products
97Y1907
Osc, 24Mhz, 1.8V, 2.5Mm X 2Mm, Hcmos; Frequency Nom Iqd Frequency Products 97Y1907
OSC, 24MHZ, 1.8V, 2.5MM X 2MM, HCMOS; Frequency Nom:24MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:1.8V; Product Range:IQXO-794 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OSC, 24MHZ, 1.8V, 2.5MM X 2MM, HCMOS; Frequency Nom:24MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:1.8V; Product Range:IQXO-794 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 1923-LFSPXO056267TR-ND 97Y1907
Product Name Oscillators Osc, 24Mhz, 1.8V, 2.5Mm X 2Mm, Hcmos; Frequency Nom Iqd Frequency Products
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CD4536BNSR - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor Surface Mount; 16-SOIC (0.209\", 5.30mm Width)
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
Supply Voltage 3.3 Volts
View Details
Oscillators - 2195-OCXO-ULP16.384MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Oscillators - 863-510ABA170M000AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers