IQD Frequency Products, Ltd. Osc, 25Mhz, 2.5V, 2Mm X 1.6Mm, Cmos; Frequency Nom Iqd Frequency Products LFSPXO056231

Description
OSC, 25MHZ, 2.5V, 2MM X 1.6MM, CMOS; Frequency Nom:25MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2mm x 1.6mm; Supply Voltage Nom:2.5V; Product Range:IQXO-541 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet
Description
OSC, 25MHZ, 2.5V, 2MM X 1.6MM, CMOS; Frequency Nom:25MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2mm x 1.6mm; Supply Voltage Nom:2.5V; Product Range:IQXO-541 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Osc, 25Mhz, 2.5V, 2Mm X 1.6Mm, Cmos; Frequency Nom Iqd Frequency Products - 97Y1883 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 25Mhz, 2.5V, 2Mm X 1.6Mm, Cmos; Frequency Nom Iqd Frequency Products
97Y1883
Osc, 25Mhz, 2.5V, 2Mm X 1.6Mm, Cmos; Frequency Nom Iqd Frequency Products 97Y1883
OSC, 25MHZ, 2.5V, 2MM X 1.6MM, CMOS; Frequency Nom:25MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2mm x 1.6mm; Supply Voltage Nom:2.5V; Product Range:IQXO-541 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OSC, 25MHZ, 2.5V, 2MM X 1.6MM, CMOS; Frequency Nom:25MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2mm x 1.6mm; Supply Voltage Nom:2.5V; Product Range:IQXO-541 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 97Y1883
Product Name Osc, 25Mhz, 2.5V, 2Mm X 1.6Mm, Cmos; Frequency Nom Iqd Frequency Products
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-200675-MCSOVT-B16.384MHZE/DJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Crystal Oscillator - SMD-2520 165 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Supply Voltage 3.3 Volts
View Details
Programmable Timers and Oscillators - CY2XF34FLXCT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details