IQD Frequency Products, Ltd. Oscillators LFSPXO056221

Description
40MHz XO (Standard) CMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
40MHz XO (Standard) CMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1923-LFSPXO056221TR-ND - DigiKey
Thief River Falls, MN, United States
40MHz XO (Standard) CMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

40MHz XO (Standard) CMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1923-LFSPXO056221TR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - KA555IDTF - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
4 Pin Oscillator S7 - S73305-24.000-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 24 MHz
Frequency Stability 50 ppm
View Details